The A 1M 2MYZ30038 is a nonmetallic molded spur gear with 38 teeth, a module of 3, and a 20° pressure angle, made from acetal. It has a pitch diameter of 114 mm, an outside diameter of 120 mm, and a bore diameter of 16 mm. The gear features a 16 mm face width and a central bore without an insert. The gear is designed for metric applications and has a hubless configuration.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ30038 |
| Product Name | Module 3, 38 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |