A 1M 2MYZ15080 is an acetal nonmetallic molded spur gear with 80 teeth, module 1.5, and a 20° pressure angle. It has a 120 mm pitch diameter, 123 mm outside diameter, 14 mm face width, and a 30 mm bore diameter with a 5 mm keyway. The gear is designed for use in general mechanical drives.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ15080 |
| Product Name | Module 1.5, 80 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |