A 1M 2MYZ15018 is a nonmetallic molded spur gear with 18 teeth, module 1.5, and a 20° pressure angle, made of acetal. It has a pitch diameter of 27 mm, outside diameter of 30 mm, bore diameter of 8 mm, and face width of 17 mm. A 1M 2MYZ15018A, a variant with a 12 mm face width, is also listed, but this part is confirmed with an 18 mm face width. No hub or mounting details are specified for this model.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ15018 |
| Product Name | Module 1.5, 18 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |