Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 27 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y24027

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 2-Y24027 is a 24-pitch, 27-tooth, acetal spur gear with a 20° pressure angle, a pitch diameter of 1.125 inches, an outer diameter of 1.208 inches, a bore diameter of 0.2500 inches, and a 5/8-inch web hub. It has a face width of 0.2500 inches.

Datasheet Summary
Powered by GS/AI

The A 1M 2-Y24027 is a 24-pitch, 27-tooth, acetal spur gear with a 20° pressure angle, a pitch diameter of 1.125 inches, an outer diameter of 1.208 inches, a bore diameter of 0.2500 inches, and a 5/8-inch web hub. It has a face width of 0.2500 inches.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 27 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1M 2-Y24027 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 27 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1M 2-Y24027
24 DP, 27 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y24027
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2-Y24027
Product Name 24 DP, 27 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 27
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
Module 0.3, 25 Tooth Brass Spur Gear - A 1B 2MY03025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
48 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
32 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details