Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Rack and Pinion Gears
Rack and pinion gears are used to convert rotation into linear motion.
Rack and Pinion Gears: Learn more
| Product Name | Notes |
|---|---|
| Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure... | |
| A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh... | |
| A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to... | |
|
1:1.3 Ratio / 32 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y32024 (Sold Separate) -- A 1B 3-Y32032
1:2 Ratio / 24 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y24036 (Sold Separate) -- A 1B 3-Y24018
1:2 Ratio / 24 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y24048 (Sold Separate) -- A 1B 3-Y24024
|
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used... |
| Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a... | |
| Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one... | |
| The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an... | |
| You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more... |
| << Prev | Next >> |