A 1M 2-Y48060 is a 48-pitch, 60-tooth, 20° pressure angle spur gear made of acetal with a 0.2500-inch face width, 1.250-inch pitch diameter, 1.292-inch outer diameter, and a 39/64-inch bore. The gear has a web hub type.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48060 |
| Product Name | 48 DP, 60 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |