The A 1M 2-Y24028 is a 24-pitch, 28-tooth spur gear made of acetal with a 20° pressure angle, featuring a 0.2500 inch bore, 1.250 inch outside diameter, and a web design. The gear has a face width of 0.2500 inch and a hub diameter of 5/8 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y24028 |
| Product Name | 24 DP, 28 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |