The A 1M 2-TA32020 is a 32-pitch, 20-tooth acetal spur gear with a 20° pressure angle, molded to AGMA 9 quality. It has a 0.6250-inch pitch diameter, 0.688-inch outer diameter, and a 0.375-inch bore for press fit on a 0.375-inch shaft. The gear operates from -40°F to +180°F and is black in color. The tooth profile matches that of metal gears made by hobbing and shaping methods. The part is a solid, non-hubbed design.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32020 |
| Product Name | 32 DP, 20 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |