A 1M 2-TA32014 is a 32-pitch, 14-tooth, acetal spur gear with a 20° pressure angle and a 0.1875-inch bore for press fit. It measures 0.4375 inches in pitch diameter, 0.500 inches in outer diameter, and has a 0.312-inch face width. The gear is molded to AGMA 9 quality, operates between -40°F and +180°F, and is black in color.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA32014 |
| Product Name | 32 DP, 14 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |