Acetal spur gear with 52 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 1.083-inch pitch diameter, 1.125-inch outer diameter, 0.2500-inch face width, and a 39/64-inch bore with web hub. The gear has a 0.1562-inch hub thickness for sizes up to 36 teeth, increasing to 0.1875-inch for 37-40 teeth, and 0.2500-inch for 48 teeth and above.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48052 |
| Product Name | 48 DP, 52 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |