A 1M 2-Y24056 is a 24-pitch, 56-tooth acetal spur gear with a 20° pressure angle and a web design, featuring a 0.3125-inch bore, 2.333-inch pitch diameter, and 2.417-inch outside diameter. The gear has a 43/64-inch hub and a face width of 0.3125 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y24056 |
| Product Name | 24 DP, 56 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |