Stock Drive Products & Sterling Instrument - SDP/SI Module 1.5, 27 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15027

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15027 is a nonmetallic molded spur gear with 27 teeth, module 1.5, and a 20° pressure angle, made from acetal with an 8 mm face width and a 19 mm bore diameter. The pitch diameter is 40.5 mm, outside diameter is 43.5 mm, and it has a 5 mm keyway and a 27 mm hub diameter.

Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15027 is a nonmetallic molded spur gear with 27 teeth, module 1.5, and a 20° pressure angle, made from acetal with an 8 mm face width and a 19 mm bore diameter. The pitch diameter is 40.5 mm, outside diameter is 43.5 mm, and it has a 5 mm keyway and a 27 mm hub diameter.

Suppliers

Company
Product
Description
Supplier Links
Module 1.5, 27 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYZ15027 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 27 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYZ15027
Module 1.5, 27 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15027
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYZ15027
Product Name Module 1.5, 27 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 27
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 1 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK10020S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
Module 0.4, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Module 0.4, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.4, 84 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04084 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 84
Design Metric
View Details