Stock Drive Products & Sterling Instrument - SDP/SI Module 1.25, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ12064

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 2MYZ12064 is a nonmetallic molded spur gear with 64 teeth, module 1.25, and a 20° pressure angle, made from acetal with an 8 mm face width and a 3 mm bore diameter. It has an outer diameter of 82.5 mm and a pitch diameter of 80 mm. The gear features a 10 mm hub diameter and a 5.5 mm keyway width, designed for light-duty mechanical applications requiring low noise and corrosion resistance.

Datasheet Summary
Powered by GS/AI

The A 1M 2MYZ12064 is a nonmetallic molded spur gear with 64 teeth, module 1.25, and a 20° pressure angle, made from acetal with an 8 mm face width and a 3 mm bore diameter. It has an outer diameter of 82.5 mm and a pitch diameter of 80 mm. The gear features a 10 mm hub diameter and a 5.5 mm keyway width, designed for light-duty mechanical applications requiring low noise and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Module 1.25, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYZ12064 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYZ12064
Module 1.25, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ12064
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYZ12064
Product Name Module 1.25, 64 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
48 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details
Module 0.3, 36 Tooth Brass Spur Gear - A 1B 2MY03036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
64 D.P., 16 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details