The A 1M 2MYZ15060 is a nonmetallic molded spur gear with 60 teeth, module 1.5, and a 20° pressure angle, made of acetal with a 12 mm face width and a 93 mm pitch diameter. It has a bore diameter of 27 mm, an outer diameter of 93 mm, and an outer diameter of the hub of 93 mm. The gear has a 5 mm keyway and a hub length of 65 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ15060 |
| Product Name | Module 1.5, 60 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |