A 1M 2-Y24044 is a 24-pitch acetal spur gear with 44 teeth, 20° pressure angle, and a 0.3125-inch bore. It has a 1.833-inch pitch diameter, 1.917-inch outside diameter, and a web hub design. The gear face width is 0.3125 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y24044 |
| Product Name | 24 DP, 44 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |