The A 1M 2-Y32022 is a 32-pitch, 22-tooth acetal spur gear with a 20° pressure angle and a 0.688-inch pitch diameter. It has a 0.750-inch outside diameter and a 1/2-inch bore. The gear features a plain hub and is manufactured from acetal. Its bore tolerance is +0.0010/-0.0020 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y32022 |
| Product Name | 32 DP, 22 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |