A 1M 2MYZ12035 is a nonmetallic molded spur gear with 35 teeth, module 1.25, and a 20° pressure angle, made of acetal with a 18 mm face width. The gear has a bore diameter of 5.5 mm and an outside diameter of 46.25 mm. The key dimensions are consistent with the A 1M 2MYZ120xx series, which features a 5 mm hub thickness and a 28 mm bore diameter for the keyway. The design is hubless and suitable for light-duty mechanical applications requiring low noise and corrosion resistance.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12035 |
| Product Name | Module 1.25, 35 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |