The A 1M 2-TA48100 is a 48-pitch, 100-tooth, 20° pressure angle spur gear molded from black acetal with a 2.0833-inch pitch diameter and a 2.125-inch outside diameter. It features a 0.2500-inch bore for press fit on a shaft and is precision molded to AGMA 9 quality. The gear operates between -40°F and 180°F and has a 1/8-inch face width. Lightening holes may be present.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-TA48100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |