A 1M 2MYZ12110 is a nonmetallic molded spur gear with 110 teeth, module 1.25, and a 20° pressure angle, made of acetal with a 12 mm face width. It has an outside diameter of 140 mm, a pitch diameter of 137.5 mm, a bore diameter of 5.5 mm, and an outer hub diameter of 116 mm. The gear is hubless and designed for general mechanical power transmission applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ12110 |
| Product Name | Module 1.25, 110 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |