A 1M 2MYZ10020A is a nonmetallic molded spur gear with 20 teeth, module 1, 9 mm face width, and a 20° pressure angle, made of acetal. It has a bore diameter of 5 mm, an outside diameter of 22 mm, and a hub diameter of 13.5 mm. The gear is designed for metric applications and shares its dimensional and material specifications with the A 1M 2MYZ10020 series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ10020A |
| Product Name | Module 1, 20 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |