The A 1M 2-Y48028 is a 48-diametral pitch, 28-tooth acetal spur gear with a 20° pressure angle, a 0.583-inch pitch diameter, a 0.625-inch outside diameter, a 0.1562-inch face width, and a 31/64-inch bore. It has a plain hub design and is dimensioned to a tolerance of +0.0010 / -0.0020 inches on the pitch diameter.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48028 |
| Product Name | 48 DP, 28 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |