A 1M 2-Y48064 is a 48-pitch, 64-tooth acetal spur gear with a 20° pressure angle and a 39/64-inch bore. The gear has a 1.333-inch pitch diameter, a 1.375-inch outer diameter, a 0.2500-inch face width, and a web-style hub. All dimensions are consistent with the 48-pitch acetal gear series described, where gears with 64 teeth or more feature a 0.2500-inch face width and 39/64-inch bore.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48064 |
| Product Name | 48 DP, 64 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |