Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 36 Teeth, 14.5° Pressure Angle, Hubless Nylon spur Gear A 1N 1-N24036

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1N 1-N24036 is a hubless spur gear made from Nylon 101, featuring a 24 diametral pitch and 36 teeth. It has a pressure angle of 14.5 degrees, which is suitable for various applications requiring efficient power transmission. The gear's design allows for lightweight construction while maintaining durability, making it a viable option for projects where weight and material properties are critical. This gear is part of a series that includes various configurations, providing flexibility for different engineering needs.

Datasheet Summary
Powered by GS/AI

The A 1N 1-N24036 is a hubless spur gear made from Nylon 101, featuring a 24 diametral pitch and 36 teeth. It has a pressure angle of 14.5 degrees, which is suitable for various applications requiring efficient power transmission. The gear's design allows for lightweight construction while maintaining durability, making it a viable option for projects where weight and material properties are critical. This gear is part of a series that includes various configurations, providing flexibility for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 36 Teeth, 14.5° Pressure Angle, Hubless Nylon spur Gear - A 1N 1-N24036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 36 Teeth, 14.5° Pressure Angle, Hubless Nylon spur Gear
A 1N 1-N24036
24 DP, 36 Teeth, 14.5° Pressure Angle, Hubless Nylon spur Gear A 1N 1-N24036
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1N 1-N24036
Product Name 24 DP, 36 Teeth, 14.5° Pressure Angle, Hubless Nylon spur Gear
Gear Type Spur; Rack
Number of Teeth 36
Design English
Pressure Angle 14.5°
Material Nylon; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
32 D.P., 50 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design English
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
32 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details