HUBLESS MOLDED SPUR GEARS made of Nylon 101 with 48 diametral pitch, 14 teeth, and a 14.5° pressure angle. The gear has a 0.292 inch pitch diameter, 0.33 inch outside diameter, and 0.125 inch face width, with a bore diameter of 0.094 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 1-N48014 |
| Product Name | 48 DP, 14 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |