Molded hubless spur gears with 32 pitch, 14.5° pressure angle, and 24 teeth, made of Nylon 101, feature a 3/16 inch face width and a 3/16 inch bore size. The pitch diameter is 0.750 inch, and the outside diameter is 0.81 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 1-N32024 |
| Product Name | 32 DP, 24 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |