Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y48030

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 2-Y48030 is a 48 pitch, 30-tooth acetal spur gear with a 20° pressure angle and a 1/2 inch bore. It has a 0.1562 inch face width, an outer diameter of 0.667 inches, and a pitch diameter of 0.625 inches. The gear has a plain hub design and is made of acetal material.

Datasheet Summary
Powered by GS/AI

A 1M 2-Y48030 is a 48 pitch, 30-tooth acetal spur gear with a 20° pressure angle and a 1/2 inch bore. It has a 0.1562 inch face width, an outer diameter of 0.667 inches, and a pitch diameter of 0.625 inches. The gear has a plain hub design and is made of acetal material.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1M 2-Y48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1M 2-Y48030
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-Y48030
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2-Y48030
Product Name 48 DP, 30 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32072A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
Module 0.75, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
64 D.P., 18 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details