Molded acetal spur gears with 48 pitch, 20° pressure angle, and 25 teeth have a pitch diameter of 0.521 inches, an outer diameter of 0.563 inches, a bore diameter of 0.1562 inches, and a 13/32-inch bore size. The gear has a 0.1562-inch face width and a plain hub. The part is designed for light-duty power transmission in compact machinery.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2-Y48025 |
| Product Name | 48 DP, 25 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |