Stock Drive Products & Sterling Instrument - SDP/SI Module 1.5, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15019

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15019 is a nonmetallic molded spur gear with 19 teeth, module 1.5, and a 20° pressure angle, made of acetal. It has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, bore diameter of 8 mm, and face width of 17 mm. The gear has a keyway of 5 mm width and total thickness of 23 mm.

Datasheet Summary
Powered by GS/AI

A 1M 2MYZ15019 is a nonmetallic molded spur gear with 19 teeth, module 1.5, and a 20° pressure angle, made of acetal. It has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, bore diameter of 8 mm, and face width of 17 mm. The gear has a keyway of 5 mm width and total thickness of 23 mm.

Suppliers

Company
Product
Description
Supplier Links
Module 1.5, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYZ15019 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYZ15019
Module 1.5, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ15019
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYZ15019
Product Name Module 1.5, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 19
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 1, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
32 D.P., 144 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 144
Design English
View Details