Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 84 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-TA48084

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 2-TA48084 is a spur gear with 48 diametral pitch (DP) and 84 teeth, designed with a 20° pressure angle. It is constructed from acetal, a material known for its strength and low friction properties, making it suitable for various mechanical applications. The gear operates effectively within a temperature range of -40°F to 180°F. Its tooth profile and pressure angle are compatible with metal gears produced through hobbing and shaping methods, ensuring reliable performance in gear trains. This gear is precision molded to AGMA 9 quality standards, providing consistent dimensions and performance.

Datasheet Summary
Powered by GS/AI

The A 1M 2-TA48084 is a spur gear with 48 diametral pitch (DP) and 84 teeth, designed with a 20° pressure angle. It is constructed from acetal, a material known for its strength and low friction properties, making it suitable for various mechanical applications. The gear operates effectively within a temperature range of -40°F to 180°F. Its tooth profile and pressure angle are compatible with metal gears produced through hobbing and shaping methods, ensuring reliable performance in gear trains. This gear is precision molded to AGMA 9 quality standards, providing consistent dimensions and performance.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 84 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1M 2-TA48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 84 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1M 2-TA48084
48 DP, 84 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1M 2-TA48084
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2-TA48084
Product Name 48 DP, 84 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 84
Design English
Pressure Angle 20°
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.3, 80 Tooth Brass Spur Gear - A 1B 2MY03080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
32 D.P., 16 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details