Newport MKS Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 0.50 NA, 350-700 nm KGA240-A

Description
The KGA240-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 9.94 mm diameter lens has an effective focal length of 8.00 mm and a 0.50 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA240-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 9.94 mm diameter lens has an effective focal length of 8.00 mm and a 0.50 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 0.50 NA, 350-700 nm - KGA240-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 0.50 NA, 350-700 nm
KGA240-A
Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 0.50 NA, 350-700 nm KGA240-A
The KGA240-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 9.94 mm diameter lens has an effective focal length of 8.00 mm and a 0.50 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA240-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 9.94 mm diameter lens has an effective focal length of 8.00 mm and a 0.50 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA240-A
Product Name Aspheric Lens, Molded Glass, 9.94 mm, 8.00 mm FL, 0.50 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 9.94 mm (0.3912 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1000-1550nm - KBC076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 245-440 nm - CSX100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 650-1000 nm - CKX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 40.00 mm EFL - APAC17 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 33.48 mm (1.32 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details