Newport MKS Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, Uncoated KPA23

Description
The KPA23 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA23 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, Uncoated - KPA23 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, Uncoated
KPA23
Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, Uncoated KPA23
The KPA23 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA23 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 40.0 mm diameter and 30.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA23
Product Name Polished Aspheric Lens, Bi-Convex, L-BAL35, 40 mm, 30.0 mm EFL, Uncoated
Lens Type Aspheric; Spherical Lens
Focal Length 20.54 mm (0.8087 inch)
Center Thickness 15.5 mm (0.6102 inch)
Diameter / Length 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5.0 in. FL, 7.4 mm Edge, Trumpf - 61982ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 430-700nm - KBX139AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35 mm, 6.4 mm, Uncoated - CKX006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 40.00 mm EFL - APAC17 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 33.48 mm (1.32 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details