Newport MKS Lab Jack, Fast Travel, 70 mm Travel, 60 x 60 mm, 20 N Load, M3 M-EN60

Description
The M-EN60 Fast travel Lab Jack is a light-duty positioner with a 20 N load capacity. This lab jack is useful for 70 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote
Description
The M-EN60 Fast travel Lab Jack is a light-duty positioner with a 20 N load capacity. This lab jack is useful for 70 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, Fast Travel, 70 mm Travel, 60 x 60 mm, 20 N Load, M3 - M-EN60 - Newport MKS
Irvine, CA, United States
Lab Jack, Fast Travel, 70 mm Travel, 60 x 60 mm, 20 N Load, M3
M-EN60
Lab Jack, Fast Travel, 70 mm Travel, 60 x 60 mm, 20 N Load, M3 M-EN60
The M-EN60 Fast travel Lab Jack is a light-duty positioner with a 20 N load capacity. This lab jack is useful for 70 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

The M-EN60 Fast travel Lab Jack is a light-duty positioner with a 20 N load capacity. This lab jack is useful for 70 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.

Vertical Adjustment From Either Side of Jack


The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-EN60
Product Name Lab Jack, Fast Travel, 70 mm Travel, 60 x 60 mm, 20 N Load, M3
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Linear Stage, Triple Divide, 25.4 mm, Picomotor, M4, M6 - 9064-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20 - 9066-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Vertical Linear Stage, ULTRAlign, 25 mm Travel, Crossed-Roller, M4, M6 - M-462-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details