Newport MKS Motorized Vertical Stage, 4.5 mm Travel, DC Drive, 30 N Load, M4 UZS80CC

Description
The UZS80CC Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80CC DC motor version provides high speed adjustments at up to 4 mm/s speed and accurate bi-directional positioning capabilities. It features a high resolution encoder with index pulse that is directly attached on the lead screw. This eliminates most of the possible error sources associated with indirect read feedback devices. When used with motion controllers with high micro-step capability, like the XPS, ESP302 or SMC100CC, low noise operation and very small incremental motions are guaranteed.
Request a Quote
Description
The UZS80CC Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80CC DC motor version provides high speed adjustments at up to 4 mm/s speed and accurate bi-directional positioning capabilities. It features a high resolution encoder with index pulse that is directly attached on the lead screw. This eliminates most of the possible error sources associated with indirect read feedback devices. When used with motion controllers with high micro-step capability, like the XPS, ESP302 or SMC100CC, low noise operation and very small incremental motions are guaranteed.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UZS80CC is a vertical linear stage with a 4.5 mm travel range and a normal centered load capacity of 30 N. It features an all-steel body, linear ball bearings, and a 2-wedge drive mechanism with a 0.8 mm screw pitch and a backlash-compensated leadscrew. The stage includes a screw-mounted rotary encoder with 4,000 counts per revolution and an index pulse for high-resolution feedback, enabling a minimum incremental motion of 0.2 µm and bi-directional repeatability of ±0.4 µm (guaranteed). It has an optical origin at the center of travel, a 3 m cable included, and is ESP-compatible for plug-and-play operation. The stage measures 97.2 mm × 81.2 mm × 37.5 mm and mounts via four M4 threaded holes on a 34 mm square pattern.

Datasheet Summary
Powered by GS/AI

The UZS80CC is a vertical linear stage with a 4.5 mm travel range and a normal centered load capacity of 30 N. It features an all-steel body, linear ball bearings, and a 2-wedge drive mechanism with a 0.8 mm screw pitch and a backlash-compensated leadscrew. The stage includes a screw-mounted rotary encoder with 4,000 counts per revolution and an index pulse for high-resolution feedback, enabling a minimum incremental motion of 0.2 µm and bi-directional repeatability of ±0.4 µm (guaranteed). It has an optical origin at the center of travel, a 3 m cable included, and is ESP-compatible for plug-and-play operation. The stage measures 97.2 mm × 81.2 mm × 37.5 mm and mounts via four M4 threaded holes on a 34 mm square pattern.

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, 4.5 mm Travel, DC Drive, 30 N Load, M4 - UZS80CC - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, 4.5 mm Travel, DC Drive, 30 N Load, M4
UZS80CC
Motorized Vertical Stage, 4.5 mm Travel, DC Drive, 30 N Load, M4 UZS80CC
The UZS80CC Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80CC DC motor version provides high speed adjustments at up to 4 mm/s speed and accurate bi-directional positioning capabilities. It features a high resolution encoder with index pulse that is directly attached on the lead screw. This eliminates most of the possible error sources associated with indirect read feedback devices. When used with motion controllers with high micro-step capability, like the XPS, ESP302 or SMC100CC, low noise operation and very small incremental motions are guaranteed.

The UZS80CC Vertical Stage offers 4.5 mm vertical adjustment of loads up to 30 N and mounts on top of our UTS series linear stages. The UZS80CC DC motor version provides high speed adjustments at up to 4 mm/s speed and accurate bi-directional positioning capabilities. It features a high resolution encoder with index pulse that is directly attached on the lead screw. This eliminates most of the possible error sources associated with indirect read feedback devices. When used with motion controllers with high micro-step capability, like the XPS, ESP302 or SMC100CC, low noise operation and very small incremental motions are guaranteed.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number UZS80CC
Product Name Motorized Vertical Stage, 4.5 mm Travel, DC Drive, 30 N Load, M4
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 - BGM160CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Y Pico, XZ Micro - 9067-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details