Newport MKS Lab Jack, Fast Travel, 60 mm Travel, 80 x 120 mm, 80 N Load, M4 M-EL80

Description
The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load capacity. When choosing a lab jack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the labjack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.
Request a Quote
Description
The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load capacity. When choosing a lab jack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the labjack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, Fast Travel, 60 mm Travel, 80 x 120 mm, 80 N Load, M4 - M-EL80 - Newport MKS
Irvine, CA, United States
Lab Jack, Fast Travel, 60 mm Travel, 80 x 120 mm, 80 N Load, M4
M-EL80
Lab Jack, Fast Travel, 60 mm Travel, 80 x 120 mm, 80 N Load, M4 M-EL80
The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load capacity. When choosing a lab jack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the labjack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.

The M-EL80 Fast Travel Lab Jack is a heavy-duty positioner with a high, 80 N, load capacity. This lab jack is useful for 60 mm range positioning of heavier components with high precision and stability. Labjacks combine precision height adjustment in a stable design with a high load capacity.

When choosing a lab jack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the labjack. The upper and lower mounting plates have hole patterns that are compatible with many metric Newport products.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-EL80
Product Name Lab Jack, Fast Travel, 60 mm Travel, 80 x 120 mm, 80 N Load, M4
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 6 mm Travel, TRABCC and CONEX-CC Controller - CONEX-TRB6CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65 x 65 mm, 8-32 & 1/4-20 - 9063-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 1.0 in. Travel, 1/4-20 - 426A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
Piezo Linear Stage, 27 mm travel - AG-LS25-27 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details