Samtec Inc. PCB Headers TSM-110-02-S-DV

Description
Samtec TSM-110-02-S-DV Pin Header
Request a Quote
Description
Samtec TSM-110-02-S-DV Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801433 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801433
PCB Headers 1801433
Samtec TSM-110-02-S-DV Pin Header

Samtec TSM-110-02-S-DV Pin Header

Supplier's Site
PCB Headers - 1801692 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801692
PCB Headers 1801692
Samtec TSM-110-02-S-DV Pin Header

Samtec TSM-110-02-S-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec - 78P2328 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
78P2328
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec 78P2328
HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1801433 78P2328
Product Name PCB Headers Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details