Samtec Inc. PCB Headers TSM-116-01-L-DH

Description
Samtec TSM-116-01-L-DH Pin Header
Request a Quote Datasheet
Description
Samtec TSM-116-01-L-DH Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656681 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656681
PCB Headers 7656681
Samtec TSM-116-01-L-DH Pin Header

Samtec TSM-116-01-L-DH Pin Header

Supplier's Site
PCB Headers - 7656681P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656681P
PCB Headers 7656681P
Samtec TSM-116-01-L-DH Pin Header

Samtec TSM-116-01-L-DH Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X16 Position; Connector Systems Samtec - 15M6030 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X16 Position; Connector Systems Samtec
15M6030
Header, 2.54Mm, Smd, 2X16 Position; Connector Systems Samtec 15M6030
HEADER, 2.54MM, SMD, 2X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7656681 7656681P 15M6030
Product Name PCB Headers PCB Headers Header, 2.54Mm, Smd, 2X16 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount Right Angle
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10404804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers