Samtec Inc. PCB Headers TOLC-120-02-L-Q-A

Description
.050" FOURRAY Quad Row Terminal Strip
Request a Quote Datasheet
Description
.050" FOURRAY Quad Row Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803662 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803662
PCB Headers 1803662
.050" FOURRAY Quad Row Terminal Strip

.050" FOURRAY Quad Row Terminal Strip

Supplier's Site
PCB Headers - 1803992 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803992
PCB Headers 1803992
.050" FOURRAY Quad Row Terminal Strip

.050" FOURRAY Quad Row Terminal Strip

Supplier's Site
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec - 77P2026 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec
77P2026
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec 77P2026
HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1803662 77P2026
Product Name PCB Headers Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-11804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Micro SSO Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details