The Header, 2.54mm, SMD, 1x4 Position from Samtec features a surface mount design with a pitch spacing of 2.54mm and four contacts in a single row. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for gold or tin plating over nickel. This connector is rated for a voltage of 475 VAC and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It supports high mating cycles and is RoHS compliant, making it suitable for various applications. The product is compatible with multiple board and cable mates, enhancing its versatility in different configurations.
Samtec TSM-104-02-L-SV Pin Header
Samtec TSM-104-02-L-SV Pin Header
HEADER, 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7656509 | 7656509P | 77P6412 |
| Product Name | PCB Headers | PCB Headers | Header, 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Board to Board Connector | |
| Termination | Solder | Surface Mount | |
| Mounting | Surface mount |