Samtec Inc. PCB Headers TMM-107-01-L-D-SM

Description
Samtec TMM-107-01-L-D-SM Pin Header
Request a Quote Datasheet
Description
Samtec TMM-107-01-L-D-SM Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804882 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804882
PCB Headers 1804882
Samtec TMM-107-01-L-D-SM Pin Header

Samtec TMM-107-01-L-D-SM Pin Header

Supplier's Site
PCB Headers - 1804603 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804603
PCB Headers 1804603
Samtec TMM-107-01-L-D-SM Pin Header

Samtec TMM-107-01-L-D-SM Pin Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TMM-107-01-L-D-SM
SMD Electronic Connector 314-TMM-107-01-L-D-SM
CONN HEADER SMD 14POS 2MM Product overview: TMM-107-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-107-01-L-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 14POS 2MM Product overview: TMM-107-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-107-01-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.0Mm, Smd, 2X7 Position; Connector Systems Samtec - 85P3917 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X7 Position; Connector Systems Samtec
85P3917
Header, 2.0Mm, Smd, 2X7 Position; Connector Systems Samtec 85P3917
HEADER, 2.0MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1804882 314-TMM-107-01-L-D-SM 85P3917
Product Name PCB Headers SMD Electronic Connector Header, 2.0Mm, Smd, 2X7 Position; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data