ZML SERIES -- MICRO PITCH BOARD-TO-BOARD TERMINAL STRIP
Samtec Inc.
Micro Pitch Board-to-Board Terminal Strip
ZML Series
Description
Through Hole and Surface Mount
Available up to 40 Pins Per Row
Double Row
Gold and Selective Gold Plating
Description
Through Hole and Surface Mount
Available up to 40 Pins Per Row
Double Row
Gold and Selective Gold Plating
Suppliers
Micro Pitch Board-to-Board Terminal Strip
ZML Series
Through Hole and Surface Mount
Available up to 40 Pins Per Row
Double Row
Gold and Selective Gold Plating
- Through Hole and Surface Mount
- Available up to 40 Pins Per Row
- Double Row
- Gold and Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
ZML Series |
|
Product Name
|
Micro Pitch Board-to-Board Terminal Strip |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
4 suppliers
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
8 #
View Details
3 suppliers
Category
USB
Connector Type
USB A
Gender
Female / Jack
View Details