Samtec Inc. PCB Headers TSM-102-01-S-DV-P-TR

Description
Samtec TSM-102-01-S-DV-P-TR Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-S-DV-P-TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802633P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802633P
PCB Headers 1802633P
Samtec TSM-102-01-S-DV-P-TR Pin Header

Samtec TSM-102-01-S-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802423 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802423
PCB Headers 1802423
Samtec TSM-102-01-S-DV-P-TR Pin Header

Samtec TSM-102-01-S-DV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802633 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802633
PCB Headers 1802633
Samtec TSM-102-01-S-DV-P-TR Pin Header

Samtec TSM-102-01-S-DV-P-TR Pin Header

Supplier's Site
Rectangular Connectors - TSM-102-01-S-DV-P-TR - 901320-TSM-102-01-S-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-102-01-S-DV-P-TR
901320-TSM-102-01-S-DV-P-TR
Rectangular Connectors - TSM-102-01-S-DV-P-TR 901320-TSM-102-01-S-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 901320-TSM-102-01-S- DV-P-TR Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: TSM-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14770TR, SAM14770CT, TSM-102-01-S-DV-P-TR -ND, SAM14770DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 901320-TSM-102-01-S-DV-P-TR
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 4 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-102
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14770TR, SAM14770CT, TSM-102-01-S-DV-P-TR-ND, SAM14770DKR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TSM-102-01-S-DV-P-TR
SMD Electronic Connector 314-TSM-102-01-S-DV-P-TR
CONN HEADER SMD 4POS 2.54MM Product overview: TSM-102-01-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-S-DV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 4POS 2.54MM Product overview: TSM-102-01-S-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-102-01-S-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec - 56P3589 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
56P3589
Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec 56P3589
CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ1972 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ1972
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ1972
CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802633P 1802423 901320-TSM-102-01-S-DV-P-TR 314-TSM-102-01-S-DV-P-TR 56P3589
Product Name PCB Headers PCB Headers Rectangular Connectors - TSM-102-01-S-DV-P-TR SMD Electronic Connector Connector, Header, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
Geometry Straight
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data