Samtec Inc. PCB Headers TSM-106-01-L-SV

Description
Samtec TSM-106-01-L-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-106-01-L-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804888 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804888
PCB Headers 1804888
Samtec TSM-106-01-L-SV Pin Header

Samtec TSM-106-01-L-SV Pin Header

Supplier's Site
PCB Headers - 1804572 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804572
PCB Headers 1804572
Samtec TSM-106-01-L-SV Pin Header

Samtec TSM-106-01-L-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 1X6 Position; Connector Systems Samtec - 53M4677 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X6 Position; Connector Systems Samtec
53M4677
Header, 2.54Mm, Smd, 1X6 Position; Connector Systems Samtec 53M4677
HEADER, 2.54MM, SMD, 1X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1804888 53M4677
Product Name PCB Headers Header, 2.54Mm, Smd, 1X6 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26662-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details