Samtec Inc. PCB Headers TSM-102-01-T-DV

Description
Samtec TSM-102-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-102-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800225 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800225
PCB Headers 1800225
Samtec TSM-102-01-T-DV Pin Header

Samtec TSM-102-01-T-DV Pin Header

Supplier's Site
PCB Headers - 1800507 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800507
PCB Headers 1800507
Samtec TSM-102-01-T-DV Pin Header

Samtec TSM-102-01-T-DV Pin Header

Supplier's Site
CONN HEADER SMD 4POS 2.54MM - 680-TSM-102-01-T-DV - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD 4POS 2.54MM
680-TSM-102-01-T-DV
CONN HEADER SMD 4POS 2.54MM 680-TSM-102-01-T-DV
CONN HEADER SMD 4POS 2.54MM

CONN HEADER SMD 4POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec - 77P4639 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
77P4639
Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec 77P4639
HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1800225 680-TSM-102-01-T-DV 77P4639
Product Name PCB Headers CONN HEADER SMD 4POS 2.54MM Header, 2.54Mm, Smd, 4 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data