Samtec Inc. PCB Headers TSM-120-01-T-DV

Description
Samtec TSM-120-01-T-DV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-120-01-T-DV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803973 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803973
PCB Headers 1803973
Samtec TSM-120-01-T-DV Pin Header

Samtec TSM-120-01-T-DV Pin Header

Supplier's Site
PCB Headers - 1803545 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803545
PCB Headers 1803545
Samtec TSM-120-01-T-DV Pin Header

Samtec TSM-120-01-T-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec - 78P6404 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
78P6404
Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec 78P6404
HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1803973 78P6404
Product Name PCB Headers Header, 2.54Mm, Smd, 40 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers