Samtec Inc. PCB Headers TSM-103-01-L-DV

Description
Samtec TSM-103-01-L-DV Pin Header
Request a Quote
Description
Samtec TSM-103-01-L-DV Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656451 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656451
PCB Headers 7656451
Samtec TSM-103-01-L-DV Pin Header

Samtec TSM-103-01-L-DV Pin Header

Supplier's Site
PCB Headers - 7656451P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656451P
PCB Headers 7656451P
Samtec TSM-103-01-L-DV Pin Header

Samtec TSM-103-01-L-DV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec - 97B2915 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
97B2915
Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec 97B2915
HEADER, 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7656451 7656451P 97B2915
Product Name PCB Headers PCB Headers Header, 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ribbon Cable Connectors - 104130-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers