ZIF Conn. for FFC 0.50 mm (.0197")
ZIF Conn. for FFC 0.50 mm (.0197")
0.50 mm Zero Insertion Force FFC Connect
FLAT FLEXIBLE CABLE ROHS COMPLIANT: YES
CONNECTOR, FFC, SOCKET, 10 POSITION, 1 ROW; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2085791 | ZF5S-10-03-T-WT | 38AH3421 | 40AC7439 |
| Product Name | FPC Connectors | Unspecified Connectors | Flat Flexible Cable Rohs Compliant Samtec | Connector, Ffc, Socket, 10 Position, 1 Row; Pitch Spacing Samtec |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug; Female / Jack | |||
| Termination | Solder | Solder |