Samtec TMM-110-01-G-S-SM Pin Header
Samtec TMM-110-01-G-S-SM Pin Header
CONN HEADER SMD 10POS 2MM
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 1ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7656313 | 7656313P | TMM-110-01-G-S-SM | 12P0727 |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-Board Connector, Header, 10Way, 1Row; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | |||
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Termination | Solder | Solder | Surface Mount | |
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |