CONN HEADER SMD 6POS 2.54MM Product overview: TSM-103-01-L-DV-P-TR
Samtec TSM-103-01-L-DV-P-TR
Samtec TSM-103-01-L-DV-P-TR
Samtec TSM-103-01-L-DV-P-TR
Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: TSM
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 6
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSM-103-01-L-DV-P-TR | 1802405 | 1802670P | 82AC0349 | 97AC9171 | |
| Product Name | SMD Electronic Connector | PCB Headers | PCB Headers | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec | Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec |
| Termination | Solder | Solder | Surface Mount | |||
| Voltage Rating | 495 volts | |||||
| Current Rating | 4.1 to 5.4 amps | |||||
| Category | Board to Board Connector | |||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector |