The Header, 2.54mm, Boxed, 2x7 Position (part number 79P1754) is a shrouded IDC header designed for board-to-board connections. It features a pitch spacing of 2.54mm and consists of 14 contacts arranged in two rows. The header is constructed from black glass-filled polyester or natural LCP, depending on the series, and has a flammability rating of UL 94V-O. It offers an insulation resistance of 5000 MΩ minimum and a current rating of 3.4 A per pin when two pins are powered. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and suitable for lead-free soldering, with specific processing requirements for different lead styles. It is compatible with various Samtec connector series, making it a versatile choice for engineers looking for reliable interconnect solutions.
Samtec TST-107-04-L-D-RA PCB Header
Samtec TST-107-04-L-D-RA PCB Header
CONN HEADER R/A 14POS 2.54MM Product overview: TST-107-04-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TST-107-04-L-D-R
HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801660 | 314-TST-107-04-L-D-RA | 79P1754 |
| Product Name | PCB Headers | Electronic Connector | Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Wire to Board Connector | |
| Termination | Solder | Solder | Through Hole Right Angle |
| Mounting | Surface mount |