Samtec Inc. PCB Headers TSM-120-01-T-SV

Description
Samtec TSM-120-01-T-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-120-01-T-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803985 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803985
PCB Headers 1803985
Samtec TSM-120-01-T-SV Pin Header

Samtec TSM-120-01-T-SV Pin Header

Supplier's Site
PCB Headers - 1803546 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803546
PCB Headers 1803546
Samtec TSM-120-01-T-SV Pin Header

Samtec TSM-120-01-T-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec - 78P6442 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
78P6442
Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec 78P6442
HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1803985 78P6442
Product Name PCB Headers Header, 2.54Mm, Smd, 20 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Mounting Through Hole
View Details